U.S. Tsubaki Power Transmission, LLC Outboard Roller Chain Series RS Type without Brake 80PSR1LT

Description
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard rollers on plated chains.
Description
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard rollers on plated chains.

Suppliers

Company
Product
Description
Supplier Links
Outboard Roller Chain Series RS Type without Brake - 80PSR1LT - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Outboard Roller Chain Series RS Type without Brake
80PSR1LT
Outboard Roller Chain Series RS Type without Brake 80PSR1LT
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard rollers on plated chains.
  • Highly compact
  • Wide selection
  • Quick start up

Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link.
Cottered type connecting links will be provided.
Note: Consult us when using plastic brake outboard rollers on plated chains.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 80PSR1LT
Product Name Outboard Roller Chain Series RS Type without Brake
Material Steel / Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polypropylene; Polypropylene
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 66 lbs (29.93 kg)
View Details
Hollow Pin Conveyor Chain(FVC Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 2.48 to 15.75 inch (63 to 400 mm)
Tensile Strength 10341 to 66316 lbs (4690 to 30075 kg)
View Details
Roller Chains - 6124821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
British Standard Roller Chains - 24B-1 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 1.5 inch (38.1 mm)
Rollers Rollers
# of Strands Single
View Details