Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER CHAIN
U.S. TSUBAKI POWER TRANSMISSION, LLC
60TTRB -- TITAN CHAIN ®
U.S. Tsubaki Power Transmission, LLC
Titan Chain ®
60TTRB
Description
Titan® series chain for harsh environments.
U.S. Tsubaki Power Transmission, LLC
Done
Description
Titan® series chain for harsh environments.
Suppliers
Company
Product
Description
Supplier Links
U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Titan Chain ®
60TTRB
Titan Chain ®
60TTRB
Titan® series chain for harsh environments.
Titan
®
series chain for harsh environments.
Supplier's Site
Technical Specifications
U.S. Tsubaki Power Transmission, LLC
Product Category
Roller Chain
Product Number
60TTRB
Product Name
Titan Chain ®
Material
Titan
ANSI Pitch
60 (3/4")
Chain Pitch
0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
2 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain
A 6M 7M12-02
Specs
Material
Acetal; Acetal, Black
Chain Pitch
0.1227 inch (3.12 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Conveyor Chain For Grain Machines With Attachment
Specs
Chain Class / Application
Conveyor Chain; Engineering Steel Chain
ISO BS/DIN Pitch
>63.50
Chain Pitch
2.61 to 4 inch (66.27 to 102 mm)
View Details
RS Components, Ltd.
Roller Chains
813376
Specs
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 10 (15.875mm)
Chain Pitch
0.6250 inch (15.88 mm)
View Details
Renold Plc.
Asphalt Conveyor Chain and Drag Conveyor Chain
Specs
Chain Class / Application
Conveyor Chain; Asphalt Bucket Elevator, Cranked Link Drive, Paver Machine Chain
Rollers
Rollers
Links
Offset Link
View Details