U.S. Tsubaki Power Transmission, LLC Datasheets for Roller Chain
Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more
| Product Name | Notes |
|---|---|
| 304 SS SERIES SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although... | |
| 600 AS SERIES AS Series chains are an excellent choice for drives requiring both corrosion resistance and high load capacity. Link plates are made of 304 stainless steel and the... | |
| All dimensions are nominal values and for reference only | |
| CATERPILLAR STYLE DRIVE CHAINS Designed and engineered to effectively engage and efficiently drive Tsubaki drop forged chain designs. Constructed with premium Tsubaki roller drive chain and solid one piece forged,... | |
| DOUBLE PITCH ROLLER CHAIN U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available... | |
| Excellent for severe working conditions, particularly those with grit or abrasive particulate. Utilizes premium steels throughout and proprietary, precisely controlled heat treatments. Upgrades Available: Corrosion Resistance, Titan XL, SJ2 Sealed... | |
| NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. Double Pitch Chain Oversize Roller Type All dimensions are nominal values and for reference only... | |
| NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. Double Pitch Chain Standard Roller Type All dimensions are nominal values and for reference only... | |
| Selection of free flow chain should be based upon the conveyor layout and the size of the conveyed load. Load capacities of all free flow chains are given in the... | |
| The best solution for preventing jamming. On conveyor lines, small parts, like nuts and bolts, can fall into the gaps between the guides and rollers, causing the chain to jam. | |
| The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the... | |
| These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch... | |
| This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain... | |
| Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. PINS... | |
| U.S. Tsubaki Bearing Bush chain virtually eliminates initial stretch. With needle bearings placed between the pin and bushing, Bearing Bush chain offers excellent wear life without lubrication. Major dimensions of... | |
| U.S. Tsubaki offers both MR type and RF type steel roller chains for agricultural applications. MR type steel roller chains have been designed to replace malleable chains. These chains can... | |
| Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting... |
| << Prev | Next >> |