U.S. Tsubaki Power Transmission, LLC Drive Chains 80NEPRB

Description
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain. Drive Chain All dimensions are nominal values and for reference only
Description
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain. Drive Chain All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Drive Chains - 80NEPRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Drive Chains
80NEPRB
Drive Chains 80NEPRB
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain. Drive Chain All dimensions are nominal values and for reference only

NEPTUNE® CHAIN
NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain.
Drive Chain
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 80NEPRB
Product Name Drive Chains
ANSI Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hollow Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
Chain Pitch 0.5000 to 2 inch (12.7 to 50.8 mm)
Tensile Strength 1753 to 1.79E6 lbs (795 to 811013 kg)
View Details
Roller Chains - 1463765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
LINK CHAIN - RC25-230 - W.M. Berg
Specs
Material MILD STEEL
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2500 inch (6.35 mm)
View Details