U.S. Tsubaki Power Transmission, LLC Datasheets for Roller Chain

Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
All dimensions are nominal values and for reference only
For form, fill, and vacuum seal wrapping applications. Tsubaki stainless steel corrosion resistant Gripper Chain™ is your solution for challenging environments. This chain combines the proven gripper design with wear...
LAMBDA for international standards Operates in temperatures up to 302°F Replaces BS/DIN chain Cost effective, lube-free operation The heavy roller link plates slightly increase the width, which means drive LAMBDA...
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. British Standard Chain All dimensions are nominal values and for reference only
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available.
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Middle link plate has one solid plate.
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Refer to Section “B” for BS/DIN attachment specifications.
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Refer to Section “B” for BS/DIN attachment specifications. Middle link plate has one solid plate.
RS ROLLER CHAIN ATTACHMENTS U.S. Tsubaki RS single pitch roller chains may be adapted for conveying duties by the addition of attachments. The standard types of attachments include bent or...
These chains are manufactured to International Standards Organization metric dimensions (ISO 606), British Standard (BS 228), and DIN 8187. They are available in a variety of sizes and types from...
This is a light-weight, low-noise chain. In addition, it is maintenance free since no lubrication is required. Outboard roller construction makes for a highly compact conveyor. The ability to flex...
TITANIUM TI SERIES TI Series chains are made completely of Titanium. Available in sizes RS35TI - RS60TI, Tl Series brings the unique properties of Titanium to roller chain applications, specifically...
U.S. Tsubaki Curved chain has additional clearance between the pins and bushings and between the roller links and pin link plates to permit extra flexibility and greater lateral displacement. The...
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting...
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. For staggered outboard...

<< Prev Next >>