U.S. Tsubaki Power Transmission, LLC Vacuum Wrapper Chain 8600-18

Description
Maximize the performance of your vacuum chamber equipment with Vacuum Wrapper Chain from U.S. Tsubaki. High-grade materials mean our chains last longer in extreme heat and resist corrosion from sanitary washdowns. Precise pitch control and manufacturing techniques ensure smooth sprocket engagement for extended wear life, even at high speeds.
Description
Maximize the performance of your vacuum chamber equipment with Vacuum Wrapper Chain from U.S. Tsubaki. High-grade materials mean our chains last longer in extreme heat and resist corrosion from sanitary washdowns. Precise pitch control and manufacturing techniques ensure smooth sprocket engagement for extended wear life, even at high speeds.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Wrapper Chain - 8600-18 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Vacuum Wrapper Chain
8600-18
Vacuum Wrapper Chain 8600-18
Maximize the performance of your vacuum chamber equipment with Vacuum Wrapper Chain from U.S. Tsubaki. High-grade materials mean our chains last longer in extreme heat and resist corrosion from sanitary washdowns. Precise pitch control and manufacturing techniques ensure smooth sprocket engagement for extended wear life, even at high speeds.

Maximize the performance of your vacuum chamber equipment with Vacuum Wrapper Chain from U.S. Tsubaki. High-grade materials mean our chains last longer in extreme heat and resist corrosion from sanitary washdowns. Precise pitch control and manufacturing techniques ensure smooth sprocket engagement for extended wear life, even at high speeds.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 8600-18
Product Name Vacuum Wrapper Chain
ANSI Pitch 240 (3")
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm Pitch Heavy Duty, Stainless Steel Roller Chain - A 6Y 7MH25 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 562 lbs (255 kg)
View Details
Roller Chains - 6125098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Tractor Chain & Ratovator Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
Chain Pitch 0.5000 to 1 inch (12.7 to 25.4 mm)
View Details
Side Bow Chains -  - SKF/North America
SKF/North America
Specs
Material Steel / Hardened Steel
ANSI Pitch 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature)
ISO BS/DIN Pitch ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature)
View Details