U.S. Tsubaki Power Transmission, LLC Datasheets for Roller Chain

Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
ATC CHAIN HP-T TYPE WITH TOOL HOLDER HP-T type ATC chain is based on the HP type with steel tool holder. The inner diameter of the pin is tapered and...
Delrin Series Chains have zinc-plated sidebars, pins, and rollers. The bushings are heat-treated stainless steel and provide lube-free operation for clean/sterile environments. The open joint construction allows for easy washdowns...
Each chain is assembled with connecting pins acting as tie bars every 12". The pins have milled flats and fit into a D- shaped hole in the link plate to...
Excellent for severe working conditions, particularly those with grit or abrasive particulate. Utilizes premium steels throughout and proprietary, precisely controlled heat treatments. Upgrades Available: Corrosion Resistance, Titan XL, SJ2 Sealed...
Power and Performance. Tsubaki Workhorse™ Series Dual Strand Elevator Chains are designed with a unique combination of premium alloy and carbon components to allow for reliable and predicable performance in...
The HP-T series is the hollow pin type chain complete with tool holder. Since the chain can bend backward, freedom of layout is exceptional, and a large number of tools...
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the...
Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades...
U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain. Agriculture Attachment...
U.S. Tsubaki offers both MR type and RF type steel roller chains for agricultural applications. MR type steel roller chains have been designed to replace malleable chains. These chains can...

<< Prev Next >>