U.S. Tsubaki Power Transmission, LLC Single Strand Drive Lambda® Chains 80LAMRB

Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140
Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

Suppliers

Company
Product
Description
Supplier Links
Single Strand Drive Lambda® Chains - 80LAMRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Single Strand Drive Lambda® Chains
80LAMRB
Single Strand Drive Lambda® Chains 80LAMRB
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

LAMBDA for lube-free drive applications

  • Operates in temperatures up to 302°F
  • High Temperature Lambda (as designated by KF) can operate at temperature of 446°F
  • Same maximum allowable load as our standard RS chain
  • Available in sizes from RSD40 to RSD140
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 80LAMRB
Product Name Single Strand Drive Lambda® Chains
ANSI Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Pin Conveyor Chain(FVC Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 2.48 to 15.75 inch (63 to 400 mm)
Tensile Strength 10341 to 66316 lbs (4690 to 30075 kg)
View Details
Roller Chains - 7204230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polypropylene; Polypropylene
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 89 lbs (40.36 kg)
View Details
LINK CHAIN - RC25N-240 - W.M. Berg
Specs
Material NYLATRONr
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2500 inch (6.35 mm)
View Details