U.S. Tsubaki Power Transmission, LLC RS Roller Stainless Steel Chains 80SS-2RB

Description
304 SS SERIES SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although some permeability can be found in these chains. This is caused by the cold working of the components during the manufacturing process. If more complete non-magnetic permeability is required, we suggest our NS Series. All dimensions are nominal values and for reference only
Description
304 SS SERIES SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although some permeability can be found in these chains. This is caused by the cold working of the components during the manufacturing process. If more complete non-magnetic permeability is required, we suggest our NS Series. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS Roller Stainless Steel Chains - 80SS-2RB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS Roller Stainless Steel Chains
80SS-2RB
RS Roller Stainless Steel Chains 80SS-2RB
304 SS SERIES SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although some permeability can be found in these chains. This is caused by the cold working of the components during the manufacturing process. If more complete non-magnetic permeability is required, we suggest our NS Series. All dimensions are nominal values and for reference only

304 SS SERIES
SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although some permeability can be found in these chains. This is caused by the cold working of the components during the manufacturing process. If more complete non-magnetic permeability is required, we suggest our NS Series.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 80SS-2RB
Product Name RS Roller Stainless Steel Chains
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
6.35 Pitch, Brass Ladder Chain - A 6B 8M635 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2500 inch (6.35 mm)
View Details
C Type Steel Agricultural Chain with Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Steel / Hardened Steel
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 24 (38.10mm)
View Details
RS-T Series Chains - 160T-3CB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 160 (2")
Chain Pitch 2 inch (50.8 mm)
Tensile Strength 204900 lbs (92925 kg)
View Details