U.S. Tsubaki Power Transmission, LLC Datasheets for Roller Chain
Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more
| Product Name | Notes |
|---|---|
| RS ROLLER CHAIN ATTACHMENTS U.S. Tsubaki RS single pitch roller chains may be adapted for conveying duties by the addition of attachments. The standard types of attachments include bent or... | |
| Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications... | |
| TITANIUM TI SERIES TI Series chains are made completely of Titanium. Available in sizes RS35TI - RS60TI, Tl Series brings the unique properties of Titanium to roller chain applications, specifically... | |
| U.S. Tsubaki Curved chain has additional clearance between the pins and bushings and between the roller links and pin link plates to permit extra flexibility and greater lateral displacement. The... | |
| Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting... | |
| Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. For staggered outboard... |
| << Prev | Next >> |