U.S. Tsubaki Power Transmission, LLC Datasheets for Roller Chain

Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Delrin Series Chains have zinc-plated sidebars, pins, and rollers. The bushings are heat-treated stainless steel and provide lube-free operation for clean/sterile environments. The open joint construction allows for easy washdowns...
Excellent for severe working conditions, particularly those with grit or abrasive particulate. Utilizes premium steels throughout and proprietary, precisely controlled heat treatments. Upgrades Available: Corrosion Resistance, Titan XL, SJ2 Sealed...
Power and Performance. Tsubaki Workhorse™ Series Dual Strand Elevator Chains are designed with a unique combination of premium alloy and carbon components to allow for reliable and predicable performance in...
Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades...

<< Prev Next >>