U.S. Tsubaki Power Transmission, LLC RS-T Series Chains 60T-3CB

Description
T Series T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains.
Description
T Series T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains.

Suppliers

Company
Product
Description
Supplier Links
RS-T Series Chains - 60T-3CB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS-T Series Chains
60T-3CB
RS-T Series Chains 60T-3CB
T Series T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains.

T Series
T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 60T-3CB
Product Name RS-T Series Chains
ANSI Pitch 60 (3/4")
Unlock Full Specs
to access all available technical data

Similar Products

Rollerless Lift Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Chain Pitch 0.5000 to 2 inch (12.7 to 50.8 mm)
Tensile Strength 3170 to 50985 lbs (1437 to 23122 kg)
View Details
Roller Chains - 1830858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
0.250
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Hardened Steel
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 925 lbs (420 kg)
View Details
Precision Double Strand Chain - 15 44 800 - ATLANTA Drive Systems, Inc.
Specs
Material Stainless Steel
Chain Class / Application Engineering Steel Chain
Chain Pitch 0.7500 inch (19.05 mm)
View Details