U.S. Tsubaki Power Transmission, LLC RS Roller Stainless Steel Chains 80NSRB

Description
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series. All dimensions are nominal values and for reference only
Description
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS Roller Stainless Steel Chains - 80NSRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS Roller Stainless Steel Chains
80NSRB
RS Roller Stainless Steel Chains 80NSRB
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series. All dimensions are nominal values and for reference only

316 NS SERIES
NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 80NSRB
Product Name RS Roller Stainless Steel Chains
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel lube free
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Hardened Steel Roller Connecting Link - A 6Q 7M25RL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Hardened Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Cast Iron Chain H78A/H78B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 to 4 inch (66.27 to 102 mm)
Maximum Allowable Load 2200 to 2500 lbs (998 to 1134 kg)
View Details
RS Roller Nickel-Plated Chains - 100NPCB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Material Steel / Hardened Steel
ANSI Pitch 100 (1 1/4")
Chain Pitch 1.25 inch (31.75 mm)
View Details