U.S. Tsubaki Power Transmission, LLC Vacuum Wrapper Chain 8300-18

Description
Maximize the performance of your vacuum chamber equipment with Vacuum Wrapper Chain from U.S. Tsubaki. High-grade materials mean our chains last longer in extreme heat and resist corrosion from sanitary washdowns. Precise pitch control and manufacturing techniques ensure smooth sprocket engagement for extended wear life, even at high speeds.
Description
Maximize the performance of your vacuum chamber equipment with Vacuum Wrapper Chain from U.S. Tsubaki. High-grade materials mean our chains last longer in extreme heat and resist corrosion from sanitary washdowns. Precise pitch control and manufacturing techniques ensure smooth sprocket engagement for extended wear life, even at high speeds.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Wrapper Chain - 8300-18 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Vacuum Wrapper Chain
8300-18
Vacuum Wrapper Chain 8300-18
Maximize the performance of your vacuum chamber equipment with Vacuum Wrapper Chain from U.S. Tsubaki. High-grade materials mean our chains last longer in extreme heat and resist corrosion from sanitary washdowns. Precise pitch control and manufacturing techniques ensure smooth sprocket engagement for extended wear life, even at high speeds.

Maximize the performance of your vacuum chamber equipment with Vacuum Wrapper Chain from U.S. Tsubaki. High-grade materials mean our chains last longer in extreme heat and resist corrosion from sanitary washdowns. Precise pitch control and manufacturing techniques ensure smooth sprocket engagement for extended wear life, even at high speeds.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 8300-18
Product Name Vacuum Wrapper Chain
ANSI Pitch 240 (3")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 474981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 136 lbs (61.68 kg)
View Details
Stainless Steel Hollow Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
Chain Pitch 0.5000 to 2 inch (12.7 to 50.8 mm)
Tensile Strength 1753 to 1.79E6 lbs (795 to 811013 kg)
View Details
RS180 Roller Chains - 180RB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 180 (2 1/4")
Chain Pitch 2.25 inch (57.15 mm)
Tensile Strength 80480 lbs (36499 kg)
View Details