U.S. Tsubaki Power Transmission, LLC Datasheets for Roller Chain

Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Consult factory for dimensions and spacing Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed...
Delrin Series Chains have zinc-plated sidebars, pins, and rollers. The bushings are heat-treated stainless steel and provide lube-free operation for clean/sterile environments. The open joint construction allows for easy washdowns...
Excellent for severe working conditions, particularly those with grit or abrasive particulate. Utilizes premium steels throughout and proprietary, precisely controlled heat treatments. Upgrades Available: Corrosion Resistance, Titan XL, SJ2 Sealed...
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. British Standard Chain Flat shape link plate All dimensions are nominal values and for reference...
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. All dimensions are nominal values and for reference only Flat Shape Link Plate
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Middle link plate has one solid plate. Flat Shape Link Plate
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Refer to Section “B” for BS/DIN attachment specifications.
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Refer to Section “B” for BS/DIN attachment specifications. Middle link plate has one solid plate.
These chains are manufactured to International Standards Organization metric dimensions (ISO 606), British Standard (BS 228), and DIN 8187. They are available in a variety of sizes and types from...
This is a light-weight, low-noise chain. In addition, it is maintenance free since no lubrication is required. Outboard roller construction makes for a highly compact conveyor. The ability to flex...
Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades...
US Tsubaki Scraper Chains are specifically designed to provide maximum strength and steadfast reliability in the ever demanding Asphalt/Industrial Minerals production segment. Maximize your production uptime with premium Tsubaki Scraper...

<< Prev Next >>