U.S. Tsubaki Power Transmission, LLC Double Strand Drive Lambda® Chains 80-2LAMRB

Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140
Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

Suppliers

Company
Product
Description
Supplier Links
Double Strand Drive Lambda® Chains - 80-2LAMRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Double Strand Drive Lambda® Chains
80-2LAMRB
Double Strand Drive Lambda® Chains 80-2LAMRB
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

LAMBDA for lube-free drive applications

  • Operates in temperatures up to 302°F
  • Same maximum allowable load as our standard RS chain
  • Available in sizes from RSD40 to RSD140
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 80-2LAMRB
Product Name Double Strand Drive Lambda® Chains
ANSI Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Roller Chain With Straight Side Plates -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch 0.5000 to 1.5 inch (12.7 to 38.1 mm)
View Details
Roller Chains - 1463759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
0.353
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; High-Tensile Steel, 400 Series
Chain Pitch 0.3530 inch (8.97 mm)
View Details
XTRA Series Roller Chain - HV Series (Super Heavy) - Renold Jeffrey
Specs
Rollers Rollers
# of Strands Single
View Details