80HCB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
80HCB
Description
Single Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Single Strand
Suppliers
Heavy Series Chains
80HCB
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
80HCB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Acetal; Acetal, Black
Chain Pitch
0.1227 inch (3.12 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Material
Stainless Steel
ISO BS/DIN Pitch
ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch
0.3150 to 1.5 inch (8 to 38.1 mm)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 06 (9.525mm)
Chain Pitch
0.3750 inch (9.53 mm)
View Details
Material
Steel / Hardened Steel
Chain Class / Application
Conveyor Chain; Power Transmission Chain
Features
O-ring Chain (optional feature)
View Details