U.S. Tsubaki Power Transmission, LLC Super Series Chains 80SUPERCB

Description
Super Series The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then ball drifted for greater fatigue strength. The pins are thru hardened for greater shock resistance. Because of this, Super Series Chain has a Maximum Allowable Load 25-30% higher than our standard RS roller chain.
Description
Super Series The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then ball drifted for greater fatigue strength. The pins are thru hardened for greater shock resistance. Because of this, Super Series Chain has a Maximum Allowable Load 25-30% higher than our standard RS roller chain.

Suppliers

Company
Product
Description
Supplier Links
Super Series Chains - 80SUPERCB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Super Series Chains
80SUPERCB
Super Series Chains 80SUPERCB
Super Series The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then ball drifted for greater fatigue strength. The pins are thru hardened for greater shock resistance. Because of this, Super Series Chain has a Maximum Allowable Load 25-30% higher than our standard RS roller chain.

Super Series
The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then ball drifted for greater fatigue strength. The pins are thru hardened for greater shock resistance. Because of this, Super Series Chain has a Maximum Allowable Load 25-30% higher than our standard RS roller chain.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 80SUPERCB
Product Name Super Series Chains
ANSI Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM220 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Cast Iron Chain C188K1/K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 1950 lbs (884 kg)
View Details
Roller Chains - 474981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
LINK CHAIN - RC25-260 - W.M. Berg
Specs
Material MILD STEEL
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2500 inch (6.35 mm)
View Details