U.S. Tsubaki Power Transmission, LLC Rollerless Chains 85RB

Description
Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.
Description
Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.

Suppliers

Company
Product
Description
Supplier Links
Rollerless Chains - 85RB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Rollerless Chains
85RB
Rollerless Chains 85RB
Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.

Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 85RB
Product Name Rollerless Chains
ANSI Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6125133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Stainless Steel Short Pitch Precision Roller Chain(B Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
ISO BS/DIN Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch 0.3150 to 1.5 inch (8 to 38.1 mm)
View Details
Engineering Chain - Drive or STR Chain - Renold Jeffrey
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 1.65 to 3.5 inch (42.01 to 88.9 mm)
Maximum Allowable Load 1640 to 7700 lbs (744 to 3492 kg)
View Details