U.S. Tsubaki Power Transmission, LLC Datasheets for Roller Chain
Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more
| Product Name | Notes |
|---|---|
| LAMBDA for special conveyor applications. Plastic or stainless steel snap-on top plate for optimal performance Nickel-plated base chain for mildly corrosive environments TN Series operates up to 176°F (due to... | |
| Laminated Block chain is used in light load, low speed applications. The chain is made entirely of 304 stainless steel. It is available in a variety of sizes, and it... | |
| Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications... | |
| The SK-W series is a wider version of the SK type, and is suitable for long and heavy tools. The chain can be supplied with plastic pots. SK-W type ATC... | |
| The stay pin series (SK02, SK04) resists lateral loads on the chain, and the side roller series (SK03, SK04) prevents tools from tilting and facilitates their positioning. The chain can... | |
| This chain consists of two parallel strands of RS40 chain with 3/4" diameter live tubular rollers on 1" spacing. The chains can be placed at the end or any intermediate... | |
| Tsubaki is proud to offer a market leading portfolio of Engineering Class Drive Chains. This unique and encompassing collection of premium designs has been continuously improved and perfected over the... | |
| TT Slatop chain is made of only two parts - stainless steel top plates with rolled hinges, and pins. This extremely simple construction ensures high strength and a long service... | |
| U.S. Tsubaki TKU Top chain uses a top-plate-riveted RS60 roller chain as its base with special provisions for curving. As the chain has no float-prevention tab, it is suggested that... | |
| U.S. Tsubaki TN Top chain consists of polyacetal resin top plates snapped onto special chain identical in size to RS60 chain. The chain is available in three types - carbon... | |
| U.S. Tsubaki TNU Top chain consists of polyacetal resin top plates snapped onto a special chain the same size as RS60 chain and made of carbon steel or nickel-plated carbon... | |
| U.S. Tsubaki TO Crescent Plate chain is used to convey containers and materials in the bottling and canning industries. It is especially useful when the length of the conveyor must... | |
| U.S. Tsubaki TP Top chain consists of polyacetal resin top plates formed with each link and 304 stainless steel pins. The uniquely shaped top plate along with U.S. Tsubaki technology... | |
| U.S. Tsubaki TPU Top chain consists of polyacetal resin top plates fitted with float-prevention tabs and 304 stainless steel pins. TPU Top plates are made of polyacetal. Pins are made... | |
| U.S. Tsubaki TRU Top chain uses a top-plate-riveted RS60 roller chain as its base with special provisions for curving. A float-prevention tab prevents floating at corners to allow the creation... | |
| U.S. Tsubaki TS Top chain consists of top plates (made of 430 stainless steel) and steel roller chain identical to A2060. The top plates are projection welded to the link... | |
| U.S. Tsubaki TTP Top chain has a simple design of polyacetal resin top plates and 304 stainless steel pins. Maximum allowable load is lower than the TP type, but they... | |
| U.S. Tsubaki TTU Top chain consists of top plates, connecting pins and guide-plates for float-prevention around curves. All parts are made of martensitic stainless steel which ensures strong resistance to... | |
| U.S. Tsubaki TU Crescent Plate chain is similar to the other styles of U.S. Tsubaki Top chain, but is designed for multi-plane operation. It conveys cans, bottles or packages in... |
| << Prev |