U.S. Tsubaki Power Transmission, LLC Titan Chain ® 80TTRB

Description
Titan® series chain for harsh environments.
Description
Titan® series chain for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Titan Chain ® - 80TTRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Titan Chain ®
80TTRB
Titan Chain ® 80TTRB
Titan® series chain for harsh environments.

Titan® series chain for harsh environments.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 80TTRB
Product Name Titan Chain ®
Material Titan
ANSI Pitch 80 (1")
Chain Pitch 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Welded Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Pitch 2.61 to 4 inch (66.27 to 102 mm)
Maximum Allowable Load 2500 to 102 lbs (1134 to 46.08 kg)
# of Strands Single
View Details
Roller Chains - 1463765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
LINK CHAIN - RC25SS-220 - W.M. Berg
Specs
Material Stainless Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2500 inch (6.35 mm)
View Details