80H-2CB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
80H-2CB
Description
Double Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Double Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
80H-2CB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Nylatron GS
Chain Pitch
0.3750 inch (9.52 mm)
Tensile Strength
136 lbs (61.68 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Material
Cast Iron
Chain Pitch
2.49 inch (63.2 mm)
Maximum Allowable Load
1260 lbs (571 kg)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 06 (9.525mm)
Chain Pitch
0.3750 inch (9.53 mm)
View Details
Material
NYLATRONr
Chain Class / Application
Power Transmission Chain
Chain Pitch
0.5000 inch (12.7 mm)
View Details