U.S. Tsubaki Power Transmission, LLC Datasheets for Roller Chain

Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
304 SS SERIES SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although...
600 AS SERIES AS Series chains are an excellent choice for drives requiring both corrosion resistance and high load capacity. Link plates are made of 304 stainless steel and the...
All dimensions are nominal values and for reference only
DOUBLE PITCH ROLLER CHAIN U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available...
LAMBDA for accumulating conveyors. Lube-free with a low center of gravity Long wear life Operates in temperatures up to 176°F (due to plastic components)
LAMBDA for accumulating conveyors. Narrow width accumulating chain Lube-free operation Operates in temperatures up to 176°F (due to plastic components)
LAMBDA for hollow pin applications. Attachments or crossrods can be inserted at any pitch spacing Single and double pitch sizes available
NEPTUNE® CHAIN Double Pitch Conveyor Chain NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte...
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. Double Pitch Chain Standard Roller Type All dimensions are nominal values and for reference only...
Selection of free flow chain should be based upon the conveyor layout and the size of the conveyed load. Load capacities of all free flow chains are given in the...
The attachment is designed to prevent meandering. Plastic brake rollers can also be installed.
The best solution for preventing jamming. On conveyor lines, small parts, like nuts and bolts, can fall into the gaps between the guides and rollers, causing the chain to jam.
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch...
This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain...
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting...
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. For staggered outboard...

<< Prev Next >>