U.S. Tsubaki Power Transmission, LLC RS Roller Nickel-Plated Chains 80-2NPRB

Description
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain All dimensions are nominal values and for reference only
Description
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS Roller Nickel-Plated Chains - 80-2NPRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS Roller Nickel-Plated Chains
80-2NPRB
RS Roller Nickel-Plated Chains 80-2NPRB
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain All dimensions are nominal values and for reference only

NICKEL-PLATED CHAIN
Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments.
RS Roller Chain
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 80-2NPRB
Product Name RS Roller Nickel-Plated Chains
Material Steel / Hardened Steel
ANSI Pitch 80 (1")
Chain Pitch 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 65 lbs (29.48 kg)
View Details
Cast Iron Chain BRH188 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 1950 lbs (884 kg)
View Details
Engineering Chain - Forestry and Lumber Chain - Renold Jeffrey
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 2.61 inch (66.27 mm)
Links Offset Link; Straight Link
View Details