80H-3RB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
80H-3RB
Description
Triple Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Triple Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
80H-3RB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Polypropylene; Polypropylene
Chain Pitch
0.2500 inch (6.35 mm)
Tensile Strength
29 lbs (13.15 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Conveyor Chain
ISO BS/DIN Pitch
ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm)
Chain Pitch
1 to 4 inch (25.4 to 102 mm)
View Details
Material
Steel / Hardened Steel; Carbon steel
Chain Pitch
0.6248 inch (15.87 mm)
# of Strands
Double
View Details
Material
NYLATRONr
Chain Class / Application
Power Transmission Chain
Chain Pitch
0.3752 inch (9.53 mm)
View Details