U.S. Tsubaki Power Transmission, LLC Rollerless Chains 85CB

Description
Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.
Description
Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.

Suppliers

Company
Product
Description
Supplier Links
Rollerless Chains - 85CB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Rollerless Chains
85CB
Rollerless Chains 85CB
Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.

Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 85CB
Product Name Rollerless Chains
ANSI Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Rice Harvester Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
Chain Pitch 1.38 inch (35 mm)
Tensile Strength 5170 lbs (2345 kg)
View Details
Roller Chains - 665309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6252 inch (15.88 mm)
View Details
LINK CHAIN - RC14SS-340 - W.M. Berg
Specs
Material Stainless Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.1476 inch (3.75 mm)
View Details