U.S. Tsubaki Power Transmission, LLC Datasheets for Roller Chain
Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more
| Product Name | Notes |
|---|---|
| 304 SS SERIES SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although... | |
| 600 AS SERIES AS Series chains are an excellent choice for drives requiring both corrosion resistance and high load capacity. Link plates are made of 304 stainless steel and the... | |
| All dimensions are nominal values and for reference only | |
| DOUBLE PITCH ROLLER CHAIN U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available... | |
| LAMBDA for accumulating conveyors. Lube-free with a low center of gravity Long wear life Operates in temperatures up to 176°F (due to plastic components) | |
| LAMBDA for accumulating conveyors. Narrow width accumulating chain Lube-free operation Operates in temperatures up to 176°F (due to plastic components) | |
| LAMBDA for hollow pin applications. Attachments or crossrods can be inserted at any pitch spacing Single and double pitch sizes available | |
| NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. Double Pitch Chain Oversize Roller Type All dimensions are nominal values and for reference only... | |
| Selection of free flow chain should be based upon the conveyor layout and the size of the conveyed load. Load capacities of all free flow chains are given in the... | |
| The attachment is designed to prevent meandering. Plastic brake rollers can also be installed. | |
| The best solution for preventing jamming. On conveyor lines, small parts, like nuts and bolts, can fall into the gaps between the guides and rollers, causing the chain to jam. | |
| These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch... | |
| This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain... | |
| Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting... | |
| Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. For staggered outboard... |
| << Prev | Next >> |