80H-2RB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
80H-2RB
Description
Double Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Double Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
80H-2RB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Acetal; Acetal, Black
Chain Pitch
0.1227 inch (3.12 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Agricultural Chain
Features
Attachment Chain
# of Strands
Single
View Details
Material
Stainless Steel; Stainless Steel
ISO BS/DIN Pitch
ISO 06 (9.525mm)
Chain Pitch
0.3750 inch (9.53 mm)
View Details
Material
Stainless Steel
Chain Class / Application
Power Transmission Chain
Chain Pitch
0.2500 inch (6.35 mm)
View Details