Continental Cordage Corporation 3/32" 224 Tinned Copper Flat Braid - Continental Cordage 224

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 224, 3/32-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 224 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.094 STRAND COUNT : 16 AMPERAGE (AMPS) : 11 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 224, 3/32-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 224 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.094 STRAND COUNT : 16 AMPERAGE (AMPS) : 11 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
3/32
Savage, MN, United States
3/32" 224 Tinned Copper Flat Braid - Continental Cordage
CCCFB224-3/32
3/32" 224 Tinned Copper Flat Braid - Continental Cordage CCCFB224-3/32
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 224, 3/32-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 224 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.094 STRAND COUNT : 16 AMPERAGE (AMPS) : 11 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 224, 3/32-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 224 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.094 STRAND COUNT : 16 AMPERAGE (AMPS) : 11 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB224-3/32
Product Name 3/32" 224 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Cables, SAB Heat -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Silicone
Cable Conductor tinned copper strands, extra fine wires acc. to IEC 60228 class 2
Cable Shielding Braid
View Details
Telephone Cable REA PE-39, Direct Burial - 1910 / 1915 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Pitch 0.0157 to 0.0197 inch (0.4000 to 0.5000 mm)
View Details
Subminiature D-type Ribbon Cable, 9 Wires, In-Vacuum, Kapton Wire Insulation, 39″ Length - A2402-2-WR - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Insulation Kapton insulation
Number of Conductors 9 #
View Details