Continental Cordage Corporation 13/16" 236 Tinned Copper Flat Braid - Continental Cordage 236

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 236, 13/16-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 236 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.812 STRAND COUNT : 48 AMPERAGE (AMPS) : 93 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 236, 13/16-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 236 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.812 STRAND COUNT : 48 AMPERAGE (AMPS) : 93 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
13/16
Savage, MN, United States
13/16" 236 Tinned Copper Flat Braid - Continental Cordage
CCCFB236-13/16
13/16" 236 Tinned Copper Flat Braid - Continental Cordage CCCFB236-13/16
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 236, 13/16-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 236 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.812 STRAND COUNT : 48 AMPERAGE (AMPS) : 93 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 236, 13/16-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 236 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.812 STRAND COUNT : 48 AMPERAGE (AMPS) : 93 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB236-13/16
Product Name 13/16" 236 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Product Category Cable Assembly
Cable Shielding Foil Braid
View Details
4 suppliers
High Speed I/O Cable Assemblies - 2205076-1 - TE Connectivity
Specs
Product Type MICRO-MATCH MOW Plug
Cable Length 0.2461 ft (0.7500 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
Low Voltage Cable, BiAF/YW -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Silicon Rubber; Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor bare copper strands acc. to IEC 60228, VDE 0295, class 5
Rated Voltage 0.0240 kilovolts
View Details
Subminiature D-type Ribbon Cable, 15 Wires, In-Vacuum, Kapton Wire Insulation, 96″ Length - A2403-3-WR - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Insulation Kapton insulation
Number of Conductors 15 #
View Details