Continental Cordage Corporation 5/8" 242 Tinned Copper Flat Braid - Continental Cordage 242

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 242, 5/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 242 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.625 STRAND COUNT : 24 AMPERAGE (AMPS) : 120 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 242, 5/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 242 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.625 STRAND COUNT : 24 AMPERAGE (AMPS) : 120 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
5/8
Savage, MN, United States
5/8" 242 Tinned Copper Flat Braid - Continental Cordage
CCCFB242-5/8
5/8" 242 Tinned Copper Flat Braid - Continental Cordage CCCFB242-5/8
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 242, 5/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 242 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.625 STRAND COUNT : 24 AMPERAGE (AMPS) : 120 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 242, 5/8-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 242 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.625 STRAND COUNT : 24 AMPERAGE (AMPS) : 120 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB242-5/8
Product Name 5/8" 242 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A00502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Cable Pitch 0.0787 inch (2 mm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Product Category Cable Assembly
Cable Shielding Foil Braid
View Details
3 suppliers
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Shielding No Shielding
Number of Conductors 20 to 68 #
View Details
1485C DeviceNet Media Flat Cable - 1485C-P1E75 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details