Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 279, 1-3/4-inch
MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 279 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1.75 STRAND COUNT : 48 AMPERAGE (AMPS) : 250 STANDARDS/APPROVALS : ASTM B33
| Lapp Tannehill | |
|---|---|
| Product Category | Flat Cables |
| Product Number | CCCFB279-1-3/4 |
| Product Name | 1-3/4" 279 Tinned Copper Flat Braid - Continental Cordage |
| Standards / Certifications | ASTM B33 |