Continental Cordage Corporation 3/4" 260 Tinned Copper Flat Braid - Continental Cordage 260

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 260, 3/4-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 260 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.75 STRAND COUNT : 48 AMPERAGE (AMPS) : 93 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 260, 3/4-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 260 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.75 STRAND COUNT : 48 AMPERAGE (AMPS) : 93 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
3/4
Savage, MN, United States
3/4" 260 Tinned Copper Flat Braid - Continental Cordage
CCCFB260-3/4
3/4" 260 Tinned Copper Flat Braid - Continental Cordage CCCFB260-3/4
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 260, 3/4-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 260 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.75 STRAND COUNT : 48 AMPERAGE (AMPS) : 93 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 260, 3/4-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 260 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.75 STRAND COUNT : 48 AMPERAGE (AMPS) : 93 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB260-3/4
Product Name 3/4" 260 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable, MIL-W-16878 Type B Conductors - 2600 / 2605 / 2610 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Conductor Copper
Number of Conductors 25 to 30 #
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Product Category Cable Assembly
Cable Shielding Foil Braid
View Details
4 suppliers
1485C DeviceNet Media Flat Cable - 1485C-P1E420 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Shielding No Shielding
Number of Conductors 20 to 100 #
View Details