Continental Cordage Corporation 1" 252 Tinned Copper Flat Braid - Continental Cordage 252

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 252, 1-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 252 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1 STRAND COUNT : 24 AMPERAGE (AMPS) : 195 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 252, 1-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 252 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1 STRAND COUNT : 24 AMPERAGE (AMPS) : 195 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
1
Savage, MN, United States
1" 252 Tinned Copper Flat Braid - Continental Cordage
CCCFB252-1
1" 252 Tinned Copper Flat Braid - Continental Cordage CCCFB252-1
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 252, 1-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 252 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1 STRAND COUNT : 24 AMPERAGE (AMPS) : 195 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 252, 1-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 252 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1 STRAND COUNT : 24 AMPERAGE (AMPS) : 195 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB252-1
Product Name 1" 252 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2205064-1 - TE Connectivity
Specs
Product Type MICRO-MATCH MOW Plug
Cable Length 0.2461 ft (0.7500 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Shielding No Shielding
Number of Conductors 20 to 100 #
View Details
20-pin Flat Cable - PCL-10120-1E - Advantech
Specs
Application Instrumentation and Control
View Details
3 suppliers
ExaMAX - 10129954-A01502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Cable Pitch 0.0787 inch (2 mm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details