Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 229, 1/8-inch
MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : C2-0004 229 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.125 STRAND COUNT : 24 AMPERAGE (AMPS) : 16 STANDARDS/APPROVALS : ASTM B33
| Lapp Tannehill | |
|---|---|
| Product Category | Flat Cables |
| Product Number | CCCFB229-1/8 |
| Product Name | 1/8" 229 Tinned Copper Flat Braid - Continental Cordage |
| Standards / Certifications | ASTM B33 |