Continental Cordage Corporation 1" 264 Tinned Copper Flat Braid - Continental Cordage 264

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 264, 1-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 264 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1 STRAND COUNT : 48 AMPERAGE (AMPS) : 120 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 264, 1-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 264 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1 STRAND COUNT : 48 AMPERAGE (AMPS) : 120 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
1
Savage, MN, United States
1" 264 Tinned Copper Flat Braid - Continental Cordage
CCCFB264-1
1" 264 Tinned Copper Flat Braid - Continental Cordage CCCFB264-1
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 264, 1-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 264 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1 STRAND COUNT : 48 AMPERAGE (AMPS) : 120 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 264, 1-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 264 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1 STRAND COUNT : 48 AMPERAGE (AMPS) : 120 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB264-1
Product Name 1" 264 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

Low Voltage Cable, BiAF/YW -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Silicon Rubber; Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor bare copper strands acc. to IEC 60228, VDE 0295, class 5
Rated Voltage 0.0240 kilovolts
View Details
Telephone Cable REA PE-39, Direct Burial - 1910 / 1915 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Shielding No Shielding
Number of Conductors 20 to 68 #
View Details
Subminiature D-type Ribbon Cable, 25 Wires, In-Vacuum, Kapton Wire Insulation, 96″ Length - A2404-3-WR - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Insulation Kapton insulation
Number of Conductors 25 #
View Details