Continental Cordage Corporation 9/32" 231/2 Tinned Copper Flat Braid - Continental Cordage 231/2

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 231/2, 9/32-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 231/2 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.281 STRAND COUNT : 24 AMPERAGE (AMPS) : 46 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 231/2, 9/32-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 231/2 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.281 STRAND COUNT : 24 AMPERAGE (AMPS) : 46 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
9/32
Savage, MN, United States
9/32" 231/2 Tinned Copper Flat Braid - Continental Cordage
CCCFB231/2-9/32
9/32" 231/2 Tinned Copper Flat Braid - Continental Cordage CCCFB231/2-9/32
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 231/2, 9/32-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 231/2 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.281 STRAND COUNT : 24 AMPERAGE (AMPS) : 46 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 231/2, 9/32-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 231/2 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.281 STRAND COUNT : 24 AMPERAGE (AMPS) : 46 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB231/2-9/32
Product Name 9/32" 231/2 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

Telephone Cable REA PE-39, Direct Burial - 1910 / 1915 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper
View Details
Heat Resistant Cables, SAB Heat -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Silicone
Cable Conductor tinned copper strands, extra fine wires acc. to IEC 60228 class 2
Cable Shielding Braid
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Product Category Cable Assembly
Cable Shielding Foil Braid
View Details
3 suppliers
Subminiature D-type Ribbon Cable, 15 Wires, In-Vacuum, Kapton Wire Insulation, 19″ Length - A2403-1-WR - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Insulation Kapton insulation
Number of Conductors 15 #
View Details