Continental Cordage Corporation 1/4" 231/1 Tinned Copper Flat Braid - Continental Cordage 231/1

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 231/1, 1/4-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 231/1 AVAILABILITY : In Stock TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.25 STRAND COUNT : 24 AMPERAGE (AMPS) : 40 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 231/1, 1/4-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 231/1 AVAILABILITY : In Stock TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.25 STRAND COUNT : 24 AMPERAGE (AMPS) : 40 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
1/4
Savage, MN, United States
1/4" 231/1 Tinned Copper Flat Braid - Continental Cordage
CCCFB231/1-1/4
1/4" 231/1 Tinned Copper Flat Braid - Continental Cordage CCCFB231/1-1/4
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 231/1, 1/4-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 231/1 AVAILABILITY : In Stock TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.25 STRAND COUNT : 24 AMPERAGE (AMPS) : 40 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 231/1, 1/4-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 231/1 AVAILABILITY : In Stock TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.25 STRAND COUNT : 24 AMPERAGE (AMPS) : 40 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB231/1-1/4
Product Name 1/4" 231/1 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A02502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Cable Pitch 0.0787 inch (2 mm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
20-pin Flat Cable - PCL-10120-1E - Advantech
Specs
Application Instrumentation and Control
View Details
3 suppliers
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Shielding No Shielding
International 0.5000 to 2.54 mm2
View Details
1485C DeviceNet Media Flat Cable - 1485C-P1L75 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details