Continental Cordage Corporation 1/2" 233/2 Tinned Copper Flat Braid - Continental Cordage 233/2

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 233/2, 1/2-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 233/2 AVAILABILITY : In Stock TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.5 STRAND COUNT : 48 AMPERAGE (AMPS) : 53 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 233/2, 1/2-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 233/2 AVAILABILITY : In Stock TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.5 STRAND COUNT : 48 AMPERAGE (AMPS) : 53 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
1/2
Savage, MN, United States
1/2" 233/2 Tinned Copper Flat Braid - Continental Cordage
CCCFB233/2-1/2
1/2" 233/2 Tinned Copper Flat Braid - Continental Cordage CCCFB233/2-1/2
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 233/2, 1/2-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 233/2 AVAILABILITY : In Stock TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.5 STRAND COUNT : 48 AMPERAGE (AMPS) : 53 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 233/2, 1/2-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 233/2 AVAILABILITY : In Stock TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.5 STRAND COUNT : 48 AMPERAGE (AMPS) : 53 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB233/2-1/2
Product Name 1/2" 233/2 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
ExaMAX - 10129954-A01002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Cable Pitch 0.0787 inch (2 mm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Subminiature D-type Ribbon Cable, 25 Wires, In-Vacuum, Kapton Wire Insulation, 19″ Length - A2404-1-WR - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Insulation Kapton insulation
Number of Conductors 25 #
View Details
High Speed I/O Cable Assemblies - 2205062-1 - TE Connectivity
Specs
Product Type MICRO-MATCH MOW Plug
Cable Length 0.2461 ft (0.7500 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers