Continental Cordage Corporation 1-1/2" 274 Tinned Copper Flat Braid - Continental Cordage 274

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 274, 1-1/2-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 274 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1.5 STRAND COUNT : 48 AMPERAGE (AMPS) : 180 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 274, 1-1/2-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 274 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1.5 STRAND COUNT : 48 AMPERAGE (AMPS) : 180 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
1-1/2
Savage, MN, United States
1-1/2" 274 Tinned Copper Flat Braid - Continental Cordage
CCCFB274-1-1/2
1-1/2" 274 Tinned Copper Flat Braid - Continental Cordage CCCFB274-1-1/2
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 274, 1-1/2-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 274 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1.5 STRAND COUNT : 48 AMPERAGE (AMPS) : 180 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 274, 1-1/2-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 274 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1.5 STRAND COUNT : 48 AMPERAGE (AMPS) : 180 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB274-1-1/2
Product Name 1-1/2" 274 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable, UL 2555 (UL 1007 Conductors) - 2322 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Conductor Copper
Number of Conductors 4 to 20 #
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Product Category Cable Assembly
Cable Shielding Foil Braid
View Details
3 suppliers
1485C DeviceNet Media Flat Cable - 1485C-P1E420 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Shielding No Shielding
International 0.5000 to 2.54 mm2
View Details