Continental Cordage Corporation 1" 235 Tinned Copper Flat Braid - Continental Cordage 235

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 235, 1-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 235 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1 STRAND COUNT : 48 AMPERAGE (AMPS) : 85 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 235, 1-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 235 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1 STRAND COUNT : 48 AMPERAGE (AMPS) : 85 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
1
Savage, MN, United States
1" 235 Tinned Copper Flat Braid - Continental Cordage
CCCFB235-1
1" 235 Tinned Copper Flat Braid - Continental Cordage CCCFB235-1
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 235, 1-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 235 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1 STRAND COUNT : 48 AMPERAGE (AMPS) : 85 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 235, 1-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 235 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1 STRAND COUNT : 48 AMPERAGE (AMPS) : 85 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB235-1
Product Name 1" 235 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Assemblies - 1483352-1 - TE Connectivity
Specs
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
6 suppliers
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Shielding No Shielding
Number of Conductors 20 to 100 #
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Product Category Cable Assembly
Cable Shielding Foil Braid
View Details
4 suppliers
ExaMAX - 10129954-A03002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Cable Pitch 0.0787 inch (2 mm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details