Continental Cordage Corporation 15/16" 250 Tinned Copper Flat Braid - Continental Cordage 250

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 250, 15/16-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 250 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.937 STRAND COUNT : 24 AMPERAGE (AMPS) : 175 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 250, 15/16-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 250 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.937 STRAND COUNT : 24 AMPERAGE (AMPS) : 175 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
15/16
Savage, MN, United States
15/16" 250 Tinned Copper Flat Braid - Continental Cordage
CCCFB250-15/16
15/16" 250 Tinned Copper Flat Braid - Continental Cordage CCCFB250-15/16
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 250, 15/16-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 250 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.937 STRAND COUNT : 24 AMPERAGE (AMPS) : 175 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 250, 15/16-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 250 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.937 STRAND COUNT : 24 AMPERAGE (AMPS) : 175 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB250-15/16
Product Name 15/16" 250 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2405418-6 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
Subminiature D-type Ribbon Cable, 25 Wires, In-Vacuum, Kapton Wire Insulation, 39″ Length - A2404-2-WR - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Insulation Kapton insulation
Number of Conductors 25 #
View Details
Telephone Cable REA PE-20, Inside Station - 1909 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Insulation Polyethylene
Cable Conductor Copper
View Details
ExaMAX - 10129954-A00502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Cable Pitch 0.0787 inch (2 mm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details