Continental Cordage Corporation 1-5/8" 238 Tinned Copper Flat Braid - Continental Cordage 238

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 238, 1-5/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 238 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1.625 STRAND COUNT : 48 AMPERAGE (AMPS) : 230 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 238, 1-5/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 238 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1.625 STRAND COUNT : 48 AMPERAGE (AMPS) : 230 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
1-5/8
Savage, MN, United States
1-5/8" 238 Tinned Copper Flat Braid - Continental Cordage
CCCFB238-1-5/8
1-5/8" 238 Tinned Copper Flat Braid - Continental Cordage CCCFB238-1-5/8
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 238, 1-5/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 238 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1.625 STRAND COUNT : 48 AMPERAGE (AMPS) : 230 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 238, 1-5/8-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 238 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 1.625 STRAND COUNT : 48 AMPERAGE (AMPS) : 230 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB238-1-5/8
Product Name 1-5/8" 238 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Assemblies - 1483351-1 - TE Connectivity
Specs
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
8 suppliers
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Pitch 0.0157 to 0.0197 inch (0.4000 to 0.5000 mm)
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Product Category Cable Assembly
Cable Shielding Foil Braid
View Details
3 suppliers
ExaMAX - 10129954-A01502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Cable Pitch 0.0787 inch (2 mm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details