Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 223, 3/64-inch
MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : QQB575F36T031 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.046 STRAND COUNT : 24 AMPERAGE (AMPS) : 7 STANDARDS/APPROVALS : ASTM B33
| Lapp Tannehill | |
|---|---|
| Product Category | Flat Cables |
| Product Number | CCCFB223-3/64 |
| Product Name | 3/64" 223 Tinned Copper Flat Braid - Continental Cordage |
| Standards / Certifications | ASTM B33 |