TE Connectivity TE-Madison IDC Flat Ribbon Cable - 28 AWG 40 Conductor - PVC - Gray 40WDY00001

Description
TE Connectivity's Madison Cable 28 AWG 40 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily routed in confined spaces High density interconnection application Flexible when bent in the plane of the cross section MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 40WDY00001 AVAILABILITY : In Stock TYPE : Flat Ribbon Cable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper PITCH (IN) : 0.05 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.035 IMPEDANCE : 105 ohm VOLTAGE : 300V TEMPERATURE : 105deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 2651
Description
TE Connectivity's Madison Cable 28 AWG 40 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily routed in confined spaces High density interconnection application Flexible when bent in the plane of the cross section MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 40WDY00001 AVAILABILITY : In Stock TYPE : Flat Ribbon Cable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper PITCH (IN) : 0.05 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.035 IMPEDANCE : 105 ohm VOLTAGE : 300V TEMPERATURE : 105deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 2651

Suppliers

Company
Product
Description
Supplier Links
TE-Madison IDC Flat Ribbon Cable - 28 AWG 40 Conductor - PVC - Gray - MAD40WDY00001 - Lapp Tannehill
Savage, MN, United States
TE-Madison IDC Flat Ribbon Cable - 28 AWG 40 Conductor - PVC - Gray
MAD40WDY00001
TE-Madison IDC Flat Ribbon Cable - 28 AWG 40 Conductor - PVC - Gray MAD40WDY00001
TE Connectivity's Madison Cable 28 AWG 40 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily routed in confined spaces High density interconnection application Flexible when bent in the plane of the cross section MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 40WDY00001 AVAILABILITY : In Stock TYPE : Flat Ribbon Cable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper PITCH (IN) : 0.05 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.035 IMPEDANCE : 105 ohm VOLTAGE : 300V TEMPERATURE : 105deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 2651

TE Connectivity's Madison Cable 28 AWG 40 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination.

  • Weight reduction for ease of handling and flexibility
  • Consistent electrical properties
  • Easily routed in confined spaces
  • High density interconnection application
  • Flexible when bent in the plane of the cross section

MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 40WDY00001 AVAILABILITY : In Stock TYPE : Flat Ribbon Cable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper PITCH (IN) : 0.05 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.035 IMPEDANCE : 105 ohm VOLTAGE : 300V TEMPERATURE : 105deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 2651

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number MAD40WDY00001
Product Name TE-Madison IDC Flat Ribbon Cable - 28 AWG 40 Conductor - PVC - Gray
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved UL MTW
Number of Conductors 40 #
Unlock Full Specs
to access all available technical data