Continental Cordage Corporation 3/8" 232/1 Tinned Copper Flat Braid - Continental Cordage 232/1

Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 232/1, 3/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 232/1 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.375 STRAND COUNT : 24 AMPERAGE (AMPS) : 60 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 232/1, 3/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 232/1 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.375 STRAND COUNT : 24 AMPERAGE (AMPS) : 60 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
3/8
Savage, MN, United States
3/8" 232/1 Tinned Copper Flat Braid - Continental Cordage
CCCFB232/1-3/8
3/8" 232/1 Tinned Copper Flat Braid - Continental Cordage CCCFB232/1-3/8
Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 232/1, 3/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 232/1 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.375 STRAND COUNT : 24 AMPERAGE (AMPS) : 60 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 232/1, 3/8-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 232/1 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Braid MATERIAL : Tinned copper NOMINAL FLAT WIDTH : 0.375 STRAND COUNT : 24 AMPERAGE (AMPS) : 60 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Flat Cables
Product Number CCCFB232/1-3/8
Product Name 3/8" 232/1 Tinned Copper Flat Braid - Continental Cordage
Standards / Certifications ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable, MIL-W-16878 Type C  Conductors - 2522 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Conductor Copper
Number of Conductors 4 to 20 #
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Product Category Cable Assembly
Cable Shielding Foil Braid
View Details
3 suppliers
1485C DeviceNet Media Flat Cable - 1485C-P1G75 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Shielding No Shielding
Number of Conductors 40 to 120 #
View Details