Sharpe Products Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground... | |
| All square tube elbows are bent using steel, 11 Ga. (.120 wall) material. Stocked as 90's with no tangents and 90's with 1 tangent. For additional or custom square tube... | |
| All wall returns are designed to meet the minimum 1-1/2" clearance specified by many building codes and guidelines. These wall returns are available with an offset hole, or a 2... | |
| Commonly used in industries such as aerospace or automotive aftermarket, our specialty bends are available in a variety of materials, and come in a mill finish. Steel Pipe & Tube... | |
| Dowels are 3" in length and can be used at expansion joints in pipe rails by welding one end and using an epoxy glue on the other end. To create... | |
| Like our 45 degree specialty bends, our 90 degree elbows are ideal for applications that require a tighter radius and can be used for a variety of purposes. Steel Pipe... | |
| Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set... | |
| Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center... | |
| Our raised flush flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a height of 3/8" and have no... | |
| Our raised snap cover flanges are made to snap over a cover base mount plate without the use of set screws. They have a neck and heights vary somewhat depending... | |
| Our snap cover flanges have a height of 9/16". They are made to snap over a cover base mount plate without the use of set screws. Steel and stainless steel... | |
| Our snap-cover base has 6 mount holes to allow the use of a 2, 3, or 4 hole mount option. The snap cover base works with both the snap cover... | |
| Pipe Sizes Available: 1-1/4", 1-1/2" Steel 1/8" Radius Elbow Aluminum 1/8" Radius Elbow (3003 Alloy) Stainless Steel 1/8" Radius Elbow | |
| Rectangular newel post caps are available in steel, aluminum and stainless steel and are supplied with a mill finish. All newel caps are stamped out of 18 gauge (.049) material. | |
| Serrated aluminum dowels are 5" in length and are to be used with a structural adhesive to connect rails. To create an expansion joint, use adhesive on one end only. | |
| Sharpe Products now sells EZ sleeve, a removable plastic sleeve for forming quick, accurate, clean post holes in concrete. It forms a tapered hole with extra space to plumb posts. | |
| Square drive-on caps are supplied with a mill finish. Available for Square Tube Sizes: 1", 1-1/4", 1-1/2", 2" Square Disk Height: 3/16" Steel Square Drive-on Caps Aluminum Square Drive-on Caps... | |
| Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for... | |
| The mechanical, multi-splice is used to connect two rail sections together, and is one of the most versatile splice locks on the market. This series works with all pipe and... | |
| These economically priced elbows are some of our best sellers! They are formed out of steel, stainless steel, and aluminum. Tube Sizes Available: 1-1/2" O.D. Pipe Sizes Available: 1-1/4", 1-1/2",... | |
| Tube Sizes available: 1-1/2" O.D. Pipe Sizes Available: 1-1/4", 1-1/2" 1-1/2" O.D. Side Outlets DO NOT Have a Seam and are Only Available in Steel and Stainless Steel. Steel Side... | |
| Using these post ends will save you 2 welds over using traditional elbows to make a post. Available in a 2-1/2" centerline radius. Tube Sizes Available: 1-1/2" O.D. in 11... |
| << Prev | Next >> |