Sharpe Products Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Commonly used in industries such as aerospace or automotive aftermarket, our specialty bends are available in a variety of materials, and come in a mill finish. Steel Pipe & Tube... | |
| Dished disk weld-on caps are made from 7 Ga. (3/16") thick material and have a height of 3/8". Supplied with a mill finish. For additional sizes, materials, and finishes please... | |
| Like our 45 degree specialty bends, our 90 degree elbows are ideal for applications that require a tighter radius and can be used for a variety of purposes. Steel Pipe... | |
| Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and... | |
| Pipe Sizes Available: 1-1/4", 1-1/2" Steel 1/8" Radius Elbow Aluminum 1/8" Radius Elbow (3003 Alloy) Stainless Steel 1/8" Radius Elbow | |
| Square drive-on caps are supplied with a mill finish. Available for Square Tube Sizes: 1", 1-1/4", 1-1/2", 2" Square Disk Height: 3/16" Steel Square Drive-on Caps Aluminum Square Drive-on Caps... | |
| The Type B - Bullet Drive-On Cap is a one piece construction, with the exception of the 1" pipe. Tube sizes have a wall thickness of 11 Ga.. Pipe sizes... | |
| The Type D - Dished Drive-On Cap has a height of 1/2". Tube Type D - Dished Drive-On Caps are available in 11 and 16 Ga. wall thickness, and pipe... | |
| The Type F - Flat Drive-On Cap is a 3/16" thick disk with an insert weld. Tube Type F flat drive-on caps are available in 11 and 16 Ga. wall... | |
| These economically priced elbows are some of our best sellers! They are formed out of steel, stainless steel, and aluminum. Tube Sizes Available: 1-1/2" O.D. Pipe Sizes Available: 1-1/4", 1-1/2",... | |
| These elbows are cut from our stock 180º elbows ** , and may add an extra day to ship. Other degree elbows, such as 1º and 180º can be supplied. | |
| These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes... | |
| These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available... |
| Next >> |