All newel caps are stamped out of 18 Ga. (.049) material and are supplied with a mill finish. When using aluminum tubing, corners of tubing may need to be ground to drive on caps. Available for Square Tube Sizes: 3/4" up to 5" Rectangular Sizes Available (Steel Only): 3x6", 4x6", 4x8" Steel Square Newel Post Caps Aluminum Square Newel Post Caps (3003 Alloy) Stainless Steel Square Newel Post Caps (304 Alloy) For rectangular newel post caps click here .
| Sharpe Products | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | NC125-SS |
| Product Name | #NC125-SS - STAINLESS STEEL 1 1/4" SQ. TUBE NEWEL CAP |
| Material | Stainless |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel