Sharpe Products #RF1328 - STEEL 1" PIPE RAISED BASE FLANGE RF1328

Description
Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center hole only), or in a 2, 3, or 4 mount hole pattern. Overall heights vary depending on size. Steel and aluminum are made from 19 Ga. material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.
Description
Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center hole only), or in a 2, 3, or 4 mount hole pattern. Overall heights vary depending on size. Steel and aluminum are made from 19 Ga. material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Suppliers

Company
Product
Description
Supplier Links
#RF1328 - STEEL 1
New Berlin, WI, United States
#RF1328 - STEEL 1" PIPE RAISED BASE FLANGE
RF1328
#RF1328 - STEEL 1" PIPE RAISED BASE FLANGE RF1328
Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center hole only), or in a 2, 3, or 4 mount hole pattern. Overall heights vary depending on size. Steel and aluminum are made from 19 Ga. material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Our raised base flanges are raised to allow for a 3/16" thick anchor plate to be used along with the flange. They have a neck and are available plain (center hole only), or in a 2, 3, or 4 mount hole pattern. Overall heights vary depending on size. Steel and aluminum are made from 19 Ga. material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for this product.

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Pipe Fittings
Product Number RF1328
Product Name #RF1328 - STEEL 1" PIPE RAISED BASE FLANGE
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400351 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032660 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
Metric Size 200.00 mm (7.87 inch)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details